5.2V Clamp 16A Ipp Tvs Diode Surface Mount 2-DFN (0.6x0.3)
TVS DIODE 3.3VWM 5.2VC 2DFN
TVS DIODE 3.3VWM 5.2VC 2DFN
TVS DIODE 3.3VWM 5.2VC 2DFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-ESDM2032MX4T5GTR-ND | ESDM2032MX4T5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 2-DFN (0.6x0.3) |
| VC | 5.2 volts | 5.2 volts |