Micro-packaged Diodes for ESD Protection
5.6V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X4DFN (0.45x0.24)
5.6V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X4DFN (0.45x0.24)
TVS DIODE 3.3VWM 5.6VC 2X4DFN
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDM1131MX4T5G | 488-ESDM1131MX4T5GTR-ND | ESDM1131MX4T5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | 01005 (0402 Metric) | 2-X4DFN (0.45x0.24) |