TVS DIODE 5.5VWM 8.5VC 2DSN
TVS DIODE 5.5VWM 8.5VC 2DSN
SINGLE LINE BIDIRECTIONAL 5.5V M
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-ESDM1053FCT5GCT-ND | ESDM1053FCT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 01005 (0402 Metric) | 2-DSN (0.44x0.23) |
| VC | 8.5 volts | 8.5 volts |