Manufacturer: onsemi
Win Source Part Number: 1334869-ESDM1051MX4T
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6.8V (Typ)
Voltage - Clamping (Max) @ Ipp: 10V
Power Line Protection: No
Capacitance @ Frequency: 21pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12.5A (8/20µs)
Supplier Device Package: 2-X4DFN (0.45x0.24)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: ESDM1051
RoHS Status: ROHS3 Compliant
5.5v Micro-packaged Diodes for ESD Protection 5.5V ESD Protection Diodes, 10000-REEL Product overview: ESDM1051MX4T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5v. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5v, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDM1051MX4T5G can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 10VC 2X4DFN
10V Clamp 12.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X4DFN (0.45x0.24)
TVS DIODE 5.5VWM 10VC 2X4DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334869-ESDM1051MX4T5G | 144-ESDM1051MX4T5G | 488-ESDM1051MX4T5GCT-ND | ESDM1051MX4T5G |
| Product Name | Circuit Protection - TVS - Diodes | 5.5v TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | |||
| Package | 01005 (0402 Metric) | 01005 (0402 Metric) | 2-X4DFN (0.45x0.24) | |
| VC | 10 volts | 10 volts | 10 volts | |
| VBR | 6.8 volts | 6.8 volts | 6.8 volts |