2.0 V VRWM, 13 A AND 30 KV CAPAB
2.0 V VRWM, 13 A AND 30 KV CAPAB
2.0 V VRWM, 13 A AND 30 KV CAPAB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-ESDM1021MX4T5GDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 01005 (0402 Metric) |
| VC | 6.5 volts |