Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 3 Element, Silicon
Ultra-Low Capacitance ESD Protection Diodes Ultralow capacitance ESD protection diodes, 10000-REEL Product overview: ESDL3552PFCT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDL3552PFCT5G can be used for catalog matching and distributor lookup.
Win Source Part Number: 966820-ESDL3552PFCT5
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 48 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-ESDL3552PFCT5G-
TVS Diodes / ESD Suppressors ESD PROTECTION
ESD PROTECTION
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-ESDL3552PFCT5GDKR-ND | ESDL3552PFCT5G | 144-ESDL3552PFCT5G | 966820-ESDL3552PFCT5G | ESDL3552PFCT5G | ESDL3552PFCT5G |
| Product Name | TVS Diodes | Low-Power TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| Package | 3-XFDFN | X4DFN-3 | 3-X4DFN (0.62x0.32) | |||
| VC | 21.5 volts | 21.5 volts | ||||
| VBR | 6.5 volts | 6.5 volts |