6.5V Clamp 5.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X4DFN (0.45x0.24)
TVS DIODE 3.3VWM 6.5VC 2X4DFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-ESDL1531MX4T5GTR-ND | ESDL1531MX4T5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 01005 (0402 Metric) | 2-X4DFN (0.45x0.24) |
| VC | 6.5 volts | 6.5 volts |