onsemi 3.3V 5V 10.4V TVS Protection Diode ESD9X3.3ST5G

Description
TVS Diode Uni-Dir 3.3V 5V 10.4V 80pF SOD-923 Product overview: ESD9X3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 5V, 10.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 5V, 10.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9X3.3ST5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Uni-Dir 3.3V 5V 10.4V 80pF SOD-923 Product overview: ESD9X3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 5V, 10.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 5V, 10.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9X3.3ST5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V 10.4V TVS Protection Diode - 144-ESD9X3.3ST5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V 10.4V TVS Protection Diode
144-ESD9X3.3ST5G
3.3V 5V 10.4V TVS Protection Diode 144-ESD9X3.3ST5G
TVS Diode Uni-Dir 3.3V 5V 10.4V 80pF SOD-923 Product overview: ESD9X3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 5V, 10.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 5V, 10.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9X3.3ST5G can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 3.3V 5V 10.4V 80pF SOD-923 Product overview: ESD9X3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 5V, 10.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 5V, 10.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9X3.3ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESD9X3.3ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
10.4V Clamp 9.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

10.4V Clamp 9.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9X3.3ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
10.4V Clamp 9.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

10.4V Clamp 9.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9X3.3ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
10.4V Clamp 9.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

10.4V Clamp 9.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - 7862956P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7862956P
TVS Diodes 7862956P
TVS/ESD Protect. 3.3V Low Leakage SOD923

TVS/ESD Protect. 3.3V Low Leakage SOD923

Supplier's Site
TVS Diodes - 7862956 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7862956
TVS Diodes 7862956
TVS/ESD Protect. 3.3V Low Leakage SOD923

TVS/ESD Protect. 3.3V Low Leakage SOD923

Supplier's Site
TVS Diodes - 1629330 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1629330
TVS Diodes 1629330
TVS/ESD Protect. 3.3V Low Leakage SOD923

TVS/ESD Protect. 3.3V Low Leakage SOD923

Supplier's Site
Tvs Diode, 102W, 3.3V, Sod-923; Clamping Voltage Vc Max Onsemi - 96K3041 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 102W, 3.3V, Sod-923; Clamping Voltage Vc Max Onsemi
96K3041
Tvs Diode, 102W, 3.3V, Sod-923; Clamping Voltage Vc Max Onsemi 96K3041
TVS DIODE, 102W, 3.3V, SOD-923; Clamping Voltage Vc Max:10.4V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:ESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, 102W, 3.3V, SOD-923; Clamping Voltage Vc Max:10.4V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:ESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, Aec-Q101, 80Pf; Clamping Voltage Vc Max Onsemi - 97Y9223 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Aec-Q101, 80Pf; Clamping Voltage Vc Max Onsemi
97Y9223
Diode, Esd Protection, Aec-Q101, 80Pf; Clamping Voltage Vc Max Onsemi 97Y9223
DIODE, ESD PROTECTION, AEC-Q101, 80PF; Clamping Voltage Vc Max:10.4V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:ESD Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ESD PROTECTION, AEC-Q101, 80PF; Clamping Voltage Vc Max:10.4V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:ESD Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Diode, 10.4V, Sod-923-2; Clamping Voltage Vc Max Onsemi - 29X6002 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 10.4V, Sod-923-2; Clamping Voltage Vc Max Onsemi
29X6002
Esd Protection Diode, 10.4V, Sod-923-2; Clamping Voltage Vc Max Onsemi 29X6002
ESD PROTECTION DIODE, 10.4V, SOD-923-2; Clamping Voltage Vc Max:10.4V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 10.4V, SOD-923-2; Clamping Voltage Vc Max:10.4V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD9X3.3ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD9X3.3ST5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD9X3.3ST5G
TVS DIODE 3.3VWM 10.4VC SOD923

TVS DIODE 3.3VWM 10.4VC SOD923

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESD9X3.3ST5G
TVS Diodes / ESD Suppressors ESD9X3.3ST5G
TVS Diodes / ESD Suppressors SOD-923 ESD PROT

TVS Diodes / ESD Suppressors SOD-923 ESD PROT

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESD9X3.3ST5G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESD9X3.3ST5G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESD9X3.3ST5G
9.8A 10.4V 102W 5V Unidirectional 3.3V SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS

9.8A 10.4V 102W 5V Unidirectional 3.3V SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes ESD9X3.3ST5G
TVS DIODE 3.3VWM 10.4VC SOD923

TVS DIODE 3.3VWM 10.4VC SOD923

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD9X3.3ST5G ESD9X3.3ST5GOSDKR-ND 7862956P 7862956 96K3041 97Y9223 ESD9X3.3ST5G ESD9X3.3ST5G ESD9X3.3ST5G ESD9X3.3ST5G
Product Name 3.3V 5V 10.4V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 102W, 3.3V, Sod-923; Clamping Voltage Vc Max Onsemi Diode, Esd Protection, Aec-Q101, 80Pf; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOD-923 SOD-923 Sod-923 SOD-923 SOD-923 SOD-923-2 SOD-923
Peak Pulse Power 102 watts 102 watts 102 watts 102 watts 102 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data