onsemi TVS Diodes ESD9X12ST5G

Description
23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet
Description
23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD9X12ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9X12ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9X12ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
12V 13.5V 150mW TVS Protection Diode - 144-ESD9X12ST5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 13.5V 150mW TVS Protection Diode
144-ESD9X12ST5G
12V 13.5V 150mW TVS Protection Diode 144-ESD9X12ST5G
TVS Diode Uni-Dir 12V 13.5V 150mW SOD-923 SMT Product overview: ESD9X12ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 13.5V, 150mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 13.5V, 150mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9X12ST5G can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 12V 13.5V 150mW SOD-923 SMT Product overview: ESD9X12ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 13.5V, 150mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 13.5V, 150mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9X12ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 140W, 12V, Sod-923; Clamping Voltage Vc Max Onsemi - 02M9630 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 140W, 12V, Sod-923; Clamping Voltage Vc Max Onsemi
02M9630
Tvs Diode, 140W, 12V, Sod-923; Clamping Voltage Vc Max Onsemi 02M9630
TVS DIODE, 140W, 12V, SOD-923; Clamping Voltage Vc Max:23.7V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:150mW; Product Range:ESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, 140W, 12V, SOD-923; Clamping Voltage Vc Max:23.7V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:150mW; Product Range:ESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 12V, Sod-923-2; Clamping Voltage Vc Max Onsemi - 02AC3660 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 12V, Sod-923-2; Clamping Voltage Vc Max Onsemi
02AC3660
Diode, Esd Protection, 12V, Sod-923-2; Clamping Voltage Vc Max Onsemi 02AC3660
DIODE, ESD PROTECTION, 12V, SOD-923-2; Clamping Voltage Vc Max:23.7V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 12V, SOD-923-2; Clamping Voltage Vc Max:23.7V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Diode, 23.7V, Sod-923-2; Clamping Voltage Vc Max Onsemi - 29X6001 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 23.7V, Sod-923-2; Clamping Voltage Vc Max Onsemi
29X6001
Esd Protection Diode, 23.7V, Sod-923-2; Clamping Voltage Vc Max Onsemi 29X6001
ESD PROTECTION DIODE, 23.7V, SOD-923-2; Clamping Voltage Vc Max:23.7V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 23.7V, SOD-923-2; Clamping Voltage Vc Max:23.7V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD9X12ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD9X12ST5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD9X12ST5G
TVS DIODE 12VWM 23.7VC SOD923

TVS DIODE 12VWM 23.7VC SOD923

Supplier's Site
TVS Diodes - ESD9X12ST5G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESD9X12ST5G
TVS Diodes ESD9X12ST5G
TVS DIODE 12VWM 23.7VC SOD923

TVS DIODE 12VWM 23.7VC SOD923

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD9X12ST5GOSCT-ND 144-ESD9X12ST5G 02M9630 02AC3660 ESD9X12ST5G ESD9X12ST5G
Product Name TVS Diodes 12V 13.5V 150mW TVS Protection Diode Tvs Diode, 140W, 12V, Sod-923; Clamping Voltage Vc Max Onsemi Diode, Esd Protection, 12V, Sod-923-2; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOD-923 Tape and Reel SOD-923 SOD-923 SOD-923
Peak Pulse Power 140 watts 0.1500 watts 140 watts 140 watts
VC 23.7 volts 23.7 volts 23.7 volts 23.7 volts
VBR 13.5 volts 13.5 volts 13.5 volts
Unlock Full Specs
to access all available technical data