onsemi 3.3V TVS Protection Diode ESD9R3.3ST5G

Description
TVS Diode Uni-Dir 3.3V 2-Pin SOD-923 Product overview: ESD9R3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9R3.3ST5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Uni-Dir 3.3V 2-Pin SOD-923 Product overview: ESD9R3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9R3.3ST5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V TVS Protection Diode
144-ESD9R3.3ST5G
3.3V TVS Protection Diode 144-ESD9R3.3ST5G
TVS Diode Uni-Dir 3.3V 2-Pin SOD-923 Product overview: ESD9R3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9R3.3ST5G can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 3.3V 2-Pin SOD-923 Product overview: ESD9R3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9R3.3ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD9R3.3ST5G - 1172680-ESD9R3.3ST5G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD9R3.3ST5G
1172680-ESD9R3.3ST5G
TVS - TVS - Diodes - ESD9R3.3ST5G 1172680-ESD9R3.3ST5G
Manufacturer: ON Semiconductor Win Source Part Number: 1172680-ESD9R3.3ST5G Series: Automotive, AEC-Q101 Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 125°C (TJ) Package: SOD-923 Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Maximum) Current - Peak Pulse (10/1000μs): 1A (8/20μs) Power Line Protection: No Capacitance @ Frequency: 0.5pF @ 1MHz Family Name: ESD9R3.3S Categories: Circuit Protection Minimum Breakdown Voltage: 4.8V Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-923 Maximum Clamping Voltage: 7.8V Alternative Parts (Cross-Reference): SZESD9R3.3ST5G; ESD3V3D9-TP; ESD3V3D9-TP-HF; Introduction Date: July 10, 2008 ECCN: EAR99 Country of Origin: Belgium, China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation

Manufacturer: ON Semiconductor
Win Source Part Number: 1172680-ESD9R3.3ST5G
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: SOD-923
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Current - Peak Pulse (10/1000μs): 1A (8/20μs)
Power Line Protection: No
Capacitance @ Frequency: 0.5pF @ 1MHz
Family Name: ESD9R3.3S
Categories: Circuit Protection
Minimum Breakdown Voltage: 4.8V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-923
Maximum Clamping Voltage: 7.8V
Alternative Parts (Cross-Reference): SZESD9R3.3ST5G; ESD3V3D9-TP; ESD3V3D9-TP-HF;
Introduction Date: July 10, 2008
ECCN: EAR99
Country of Origin: Belgium, China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet
TVS Diodes - ESD9R3.3ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9R3.3ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9R3.3ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - 7925596 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7925596
TVS Diodes 7925596
onsemi ESD9R3.3ST5G TVS Diode

onsemi ESD9R3.3ST5G TVS Diode

Supplier's Site
TVS Diodes - 7925596P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7925596P
TVS Diodes 7925596P
onsemi ESD9R3.3ST5G TVS Diode

onsemi ESD9R3.3ST5G TVS Diode

Supplier's Site
TVS Diodes - 1216448 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1216448
TVS Diodes 1216448
onsemi ESD9R3.3ST5G TVS Diode

onsemi ESD9R3.3ST5G TVS Diode

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD9R3.3ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD9R3.3ST5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD9R3.3ST5G
TVS DIODE 3.3VWM 7.8VC SOD923

TVS DIODE 3.3VWM 7.8VC SOD923

Supplier's Site
Tvs-Diode, 150Mw, 7.8V, Sod-923; Product Range Onsemi - 13P3802 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode, 150Mw, 7.8V, Sod-923; Product Range Onsemi
13P3802
Tvs-Diode, 150Mw, 7.8V, Sod-923; Product Range Onsemi 13P3802
TVS-DIODE, 150mW, 7.8V, SOD-923; Product Range:ESD9R Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:7.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Minimum Breakdown Voltage:4.8V RoHS Compliant: Yes

TVS-DIODE, 150mW, 7.8V, SOD-923; Product Range:ESD9R Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:7.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Minimum Breakdown Voltage:4.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Esd9R Series, Unidirectional, 3.3 V, Sod-923, 2, 4.8 V Rohs Compliant Onsemi - 94T5751 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Esd9R Series, Unidirectional, 3.3 V, Sod-923, 2, 4.8 V Rohs Compliant Onsemi
94T5751
Transient Voltage Suppressor, Tvs, Esd9R Series, Unidirectional, 3.3 V, Sod-923, 2, 4.8 V Rohs Compliant Onsemi 94T5751
Transient Voltage Suppressor, TVS, ESD9R Series, Unidirectional, 3.3 V, SOD-923, 2, 4.8 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, ESD9R Series, Unidirectional, 3.3 V, SOD-923, 2, 4.8 V RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 0.15W, 3.3V, Sod-923; Product Range Onsemi - 29X6000 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 0.15W, 3.3V, Sod-923; Product Range Onsemi
29X6000
Diode, Tvs, 0.15W, 3.3V, Sod-923; Product Range Onsemi 29X6000
DIODE, TVS, 0.15W, 3.3V, SOD-923; Product Range:ESD9R Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:7.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Minimum Breakdown Voltage:4.8V RoHS Compliant: Yes

DIODE, TVS, 0.15W, 3.3V, SOD-923; Product Range:ESD9R Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:7.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Minimum Breakdown Voltage:4.8V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes ESD9R3.3ST5G
TVS DIODE 3.3VWM 7.8VC SOD923

TVS DIODE 3.3VWM 7.8VC SOD923

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESD9R3.3ST5G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESD9R3.3ST5G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESD9R3.3ST5G
7.8V 4.8V SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS

7.8V 4.8V SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD9R3.3ST5G 1172680-ESD9R3.3ST5G ESD9R3.3ST5GOSDKR-ND 7925596 7925596P ESD9R3.3ST5G 13P3802 ESD9R3.3ST5G ESD9R3.3ST5G
Product Name 3.3V TVS Protection Diode TVS - TVS - Diodes - ESD9R3.3ST5G TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs-Diode, 150Mw, 7.8V, Sod-923; Product Range Onsemi TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single Single Single
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
VC 7.8 volts 7.8 volts 7.8 volts 7.8 volts 7.8 volts
VBR 4.8 volts 4.8 volts 4.8 volts 4.8 volts 4.8 volts
CT 0.5000 pF
Unlock Full Specs
to access all available technical data