9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
5V Unidirectional TVS Diode, 1.3pF, 5.8V Breakdown, SOD-923 Product overview: ESD9P5.0ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 1.3pF, 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 1.3pF, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9P5.0ST5G can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.8VC SOD923
TVS DIODE 5VWM 9.8VC SOD923
TVS DIODE 5V 9.8V SOD923
DIODE, AEC-Q101, ESD, 5V, SOD-923; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
DIODE, AEC-Q101, ESD, 5V, SOD-923; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ESD9P5.0ST5GOSDKR-ND | 144-ESD9P5.0ST5G | ESD9P5.0ST5G | ESD9P5.0ST5G | 598-ESD9P5.0ST5G | 13AC3431 |
| Product Name | TVS Diodes | 5V 1.3pF 5.8V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 5V 9.8V SOD923 | Diode, Aec-Q101, Esd, 5V, Sod-923; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | ||||
| Package | SOD-923 | Tape and Reel | SOD-923 | SOD-923 | SOD-923 | |
| VC | 9.8 volts | 9.8 volts | 9.8 volts | 9.8 volts | ||
| VBR | 5.8 volts | 5.8 volts | 5.8 volts | 5.8 volts | ||
| IFSM | 1 amps |