onsemi TVS Diodes ESD9M5.0ST5G

Description
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet
Description
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD9M5.0ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9M5.0ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9M5.0ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
Singapore, Singapore
5V 2.5pF 1A TVS Protection Diode
144-ESD9M5.0ST5G
5V 2.5pF 1A TVS Protection Diode 144-ESD9M5.0ST5G
TVS Diode, 5V, Unidirectional, 2.5pF, SOD-923, 1A Product overview: ESD9M5.0ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 2.5pF, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 2.5pF, 1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9M5.0ST5G can be used for catalog matching and distributor lookup.

TVS Diode, 5V, Unidirectional, 2.5pF, SOD-923, 1A Product overview: ESD9M5.0ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 2.5pF, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 2.5pF, 1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9M5.0ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Esd Protection, 5V, Sod-923-2; Clamping Voltage Vc Max Onsemi - 02AC3659 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Sod-923-2; Clamping Voltage Vc Max Onsemi
02AC3659
Diode, Esd Protection, 5V, Sod-923-2; Clamping Voltage Vc Max Onsemi 02AC3659
DIODE, ESD PROTECTION, 5V, SOD-923-2; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, SOD-923-2; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD9M5.0ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD9M5.0ST5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD9M5.0ST5G
TVS DIODE 5VWM 9.8VC SOD923

TVS DIODE 5VWM 9.8VC SOD923

Supplier's Site
TVS Diodes ESD9M5.0ST5G
TVS DIODE 5VWM 9.8VC SOD923

TVS DIODE 5VWM 9.8VC SOD923

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD9M5.0ST5GOSTR-ND 144-ESD9M5.0ST5G 02AC3659 ESD9M5.0ST5G ESD9M5.0ST5G
Product Name TVS Diodes 5V 2.5pF 1A TVS Protection Diode Diode, Esd Protection, 5V, Sod-923-2; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOD-923 Tape and Reel SOD-923 SOD-923
VC 9.8 volts 9.8 volts 9.8 volts
VBR 5.8 volts 5.8 volts 5.8 volts
IFSM 1 amps
Unlock Full Specs
to access all available technical data