onsemi TVS Diodes ESD9L3.3ST5G

Description
TVS ESD Suppressor 15KV Low Cap SOD923
Request a Quote Datasheet
Description
TVS ESD Suppressor 15KV Low Cap SOD923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7737661 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7737661
TVS Diodes 7737661
TVS ESD Suppressor 15KV Low Cap SOD923

TVS ESD Suppressor 15KV Low Cap SOD923

Supplier's Site
TVS Diodes - 7737661P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7737661P
TVS Diodes 7737661P
TVS ESD Suppressor 15KV Low Cap SOD923

TVS ESD Suppressor 15KV Low Cap SOD923

Supplier's Site
TVS Diodes - 1035106 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1035106
TVS Diodes 1035106
TVS ESD Suppressor 15KV Low Cap SOD923

TVS ESD Suppressor 15KV Low Cap SOD923

Supplier's Site
Singapore, Singapore
SMD 3.3V 0.9pF TVS Protection Diode
144-ESD9L3.3ST5G
SMD 3.3V 0.9pF TVS Protection Diode 144-ESD9L3.3ST5G
TVS Diode 3.3V Uni-Dir 0.9pF SOD-923 SMD Product overview: ESD9L3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3.3V, 0.9pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3.3V, 0.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9L3.3ST5G can be used for catalog matching and distributor lookup.

TVS Diode 3.3V Uni-Dir 0.9pF SOD-923 SMD Product overview: ESD9L3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3.3V, 0.9pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3.3V, 0.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9L3.3ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESD9L3.3ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

9V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9L3.3ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

9V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9L3.3ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

9V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
Diode, Esd Protection, 3.3V, Sod-923; Clamping Voltage Vc Max Onsemi - 81Y6124 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Sod-923; Clamping Voltage Vc Max Onsemi
81Y6124
Diode, Esd Protection, 3.3V, Sod-923; Clamping Voltage Vc Max Onsemi 81Y6124
DIODE, ESD PROTECTION, 3.3V, SOD-923; Clamping Voltage Vc Max:9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:ESD9L Series; Automotive Qualification Standard:AEC-Q101RoH S Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, SOD-923; Clamping Voltage Vc Max:9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:ESD9L Series; Automotive Qualification Standard:AEC-Q101RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes ESD9L3.3ST5G
TVS DIODE 3.3VWM 9VC SOD923

TVS DIODE 3.3VWM 9VC SOD923

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD9L3.3ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD9L3.3ST5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD9L3.3ST5G
TVS DIODE 3.3VWM 9VC SOD923

TVS DIODE 3.3VWM 9VC SOD923

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 7737661 7737661P 144-ESD9L3.3ST5G ESD9L3.3ST5GOSTR-ND 81Y6124 ESD9L3.3ST5G ESD9L3.3ST5G
Product Name TVS Diodes TVS Diodes SMD 3.3V 0.9pF TVS Protection Diode TVS Diodes Diode, Esd Protection, 3.3V, Sod-923; Clamping Voltage Vc Max Onsemi TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS
Package Sod-923 SOD-923 Tape and Reel SOD-923 SOD-923 SOD-923
Pin Count 2 2
Direction Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data