onsemi TVS Diodes ESD9C5.0ST5G

Description
Clamp Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD9C5.0ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-923

Clamp Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9C5.0ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-923

Clamp Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9C5.0ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-923

Clamp Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
Singapore, Singapore
5V 11V 6.2pF TVS Protection Diode
144-ESD9C5.0ST5G
5V 11V 6.2pF TVS Protection Diode 144-ESD9C5.0ST5G
TVS Diode, 5V Working, 11V Breakdown, 6.2pF, SOD-923 Product overview: ESD9C5.0ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 11V, 6.2pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 11V, 6.2pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9C5.0ST5G can be used for catalog matching and distributor lookup.

TVS Diode, 5V Working, 11V Breakdown, 6.2pF, SOD-923 Product overview: ESD9C5.0ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 11V, 6.2pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 11V, 6.2pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9C5.0ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD9C5.0ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD9C5.0ST5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD9C5.0ST5G
TVS DIODE 5VWM SOD923

TVS DIODE 5VWM SOD923

Supplier's Site
Tvs Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi - 50M3795 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi
50M3795
Tvs Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi 50M3795
TVS DIODE, 5V, SOD-923; Clamping Voltage Vc Max:-; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:ESD9C Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, 5V, SOD-923; Clamping Voltage Vc Max:-; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:ESD9C Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 5V SOD923 - 598-ESD9C5.0ST5G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V SOD923
598-ESD9C5.0ST5G
TVS DIODE 5V SOD923 598-ESD9C5.0ST5G
TVS DIODE 5V SOD923

TVS DIODE 5V SOD923

Supplier's Site
TVS Diodes ESD9C5.0ST5G
TVS DIODE 5VWM SOD923

TVS DIODE 5VWM SOD923

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD9C5.0ST5GOSTR-ND 144-ESD9C5.0ST5G ESD9C5.0ST5G 50M3795 598-ESD9C5.0ST5G ESD9C5.0ST5G
Product Name TVS Diodes 5V 11V 6.2pF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi TVS DIODE 5V SOD923 TVS Diodes
Configuration Single Single
Package SOD-923 Tape and Reel SOD-923 SOD-923 SOD-923 SOD-923
VBR 11 volts 11 volts 11 volts 11 volts
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data