Manufacturer: ON Semiconductor
Win Source Part Number: 1037119-ESD9C3.3ST5G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 12.8pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-923
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
TVS Diode, 3.3V, 5V, 13pF, Unidirectional, SOD-923 Product overview: ESD9C3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 5V, 13pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 5V, 13pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9C3.3ST5G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOD-923
Clamp Ipp Tvs Diode Surface Mount SOD-923
Clamp Ipp Tvs Diode Surface Mount SOD-923
DIODE, ESD PROTECTION, SOD923; Product Range:ESD9C Series; TVS Polarity:-; Reverse Stand-Off Voltage Vrwm:-; Clamping Voltage Vc Max:-; Diode Case Style:SOD-923; No. of Pins:2Pins; Breakdown Voltage Min:-; Breakdown Voltage Max:-; RoHS Compliant: Yes
TVS DIODE 3.3VWM SOD923
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037119-ESD9C3.3ST5G | 144-ESD9C3.3ST5G | ESD9C3.3ST5GOSDKR-ND | ESD9C3.3ST5G | 81Y6123 | ESD9C3.3ST5G |
| Product Name | TVS - TVS - Diodes - ESD9C3.3ST5G | 3.3V 5V 13pF TVS Protection Diode | TVS Diodes | TVS Diodes | Diode, Esd Protection, Sod923; Product Range Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-923 | Tape and Reel | SOD-923 | SOD-923 | SOD-923 | |
| VWM | 3.3 volts | |||||
| VBR | 5 volts | 5 volts | 5 volts | 5 volts | ||
| CT | 12.8 pF | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |