TVS DIODE, 3.3V, SOD-923; Product Range:ESD9C Series; TVS Polarity:-; Reverse Stand-Off Voltage Vrwm:-; Clamping Voltage Vc Max:-; Diode Case Style:SOD-923; No. of Pins:2Pins; Breakdown Voltage Min:-; Breakdown Voltage Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 29AC6128 |
| Product Name | Tvs Diode, 3.3V, Sod-923; Product Range Onsemi |
| RoHS Compliant | RoHS |