onsemi SMD 5V 15pF TVS Protection Diode ESD9B5.0ST5G

Description
TVS Diode Bi-Dir 5V 15pF SOD-923 SMD Product overview: ESD9B5.0ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9B5.0ST5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Bi-Dir 5V 15pF SOD-923 SMD Product overview: ESD9B5.0ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9B5.0ST5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5V 15pF TVS Protection Diode
144-ESD9B5.0ST5G
SMD 5V 15pF TVS Protection Diode 144-ESD9B5.0ST5G
TVS Diode Bi-Dir 5V 15pF SOD-923 SMD Product overview: ESD9B5.0ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9B5.0ST5G can be used for catalog matching and distributor lookup.

TVS Diode Bi-Dir 5V 15pF SOD-923 SMD Product overview: ESD9B5.0ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9B5.0ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESD9B5.0ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-923

Clamp Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9B5.0ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-923

Clamp Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9B5.0ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-923

Clamp Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - 7925587P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7925587P
TVS Diodes 7925587P
TVS ESD Suppressor 18KV SOD-923

TVS ESD Suppressor 18KV SOD-923

Supplier's Site
TVS Diodes - 7925587 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7925587
TVS Diodes 7925587
TVS ESD Suppressor 18KV SOD-923

TVS ESD Suppressor 18KV SOD-923

Supplier's Site
TVS Diodes - 1632149 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1632149
TVS Diodes 1632149
TVS ESD Suppressor 18KV SOD-923

TVS ESD Suppressor 18KV SOD-923

Supplier's Site
Tvs Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi - 50M3793 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi
50M3793
Tvs Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi 50M3793
TVS DIODE, 5V, SOD-923; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:300mW; Product Range:ESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, 5V, SOD-923; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:300mW; Product Range:ESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Esd Protection Diode, 12.5V, Sod-923-2; Clamping Voltage Vc Max Onsemi - 29X5998 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 12.5V, Sod-923-2; Clamping Voltage Vc Max Onsemi
29X5998
Esd Protection Diode, 12.5V, Sod-923-2; Clamping Voltage Vc Max Onsemi 29X5998
ESD PROTECTION DIODE, 12.5V, SOD-923-2; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 12.5V, SOD-923-2; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD9B5.0ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD9B5.0ST5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD9B5.0ST5G
TVS DIODE 5VWM SOD923

TVS DIODE 5VWM SOD923

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESD9B5.0ST5G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESD9B5.0ST5G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESD9B5.0ST5G
5.8V Bi-Directional 5V SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS

5.8V Bi-Directional 5V SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes ESD9B5.0ST5G
TVS DIODE 5VWM SOD923

TVS DIODE 5VWM SOD923

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD9B5.0ST5G ESD9B5.0ST5GOSDKR-ND 7925587P 7925587 50M3793 29X5998 ESD9B5.0ST5G ESD9B5.0ST5G ESD9B5.0ST5G
Product Name SMD 5V 15pF TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi Esd Protection Diode, 12.5V, Sod-923-2; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOD-923 SOD-923 Sod-923 SOD-923 SOD-923 SOD-923
Peak Pulse Power 0.3000 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data