onsemi TVS Diodes ESD9B3.3ST5G

Description
11.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote
Description
11.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ESD9B3.3ST5G is a transient voltage suppressor designed for ESD protection of sensitive electronic components. It features a stand-off voltage of 3.3V and is housed in a compact SOD-923 package, measuring 1.0mm x 0.6mm with a low profile of 0.4mm. The device offers excellent clamping capability with a maximum clamping voltage of 5.0V at a peak pulse current of 1A, ensuring effective protection during ESD events. It has a low capacitance of 15 pF, which minimizes signal distortion, making it suitable for high-speed applications. The ESD9B3.3ST5G is qualified to IEC61000-4-2 Level 4, providing robust protection against ESD up to ±18kV contact discharge. Additionally, it is AEC-Q101 qualified, making it suitable for automotive applications. The device is Pb-free and meets MSL 1 requirements, allowing for flexible mounting positions.

Datasheet Summary
Powered by GS/AI

The ESD9B3.3ST5G is a transient voltage suppressor designed for ESD protection of sensitive electronic components. It features a stand-off voltage of 3.3V and is housed in a compact SOD-923 package, measuring 1.0mm x 0.6mm with a low profile of 0.4mm. The device offers excellent clamping capability with a maximum clamping voltage of 5.0V at a peak pulse current of 1A, ensuring effective protection during ESD events. It has a low capacitance of 15 pF, which minimizes signal distortion, making it suitable for high-speed applications. The ESD9B3.3ST5G is qualified to IEC61000-4-2 Level 4, providing robust protection against ESD up to ±18kV contact discharge. Additionally, it is AEC-Q101 qualified, making it suitable for automotive applications. The device is Pb-free and meets MSL 1 requirements, allowing for flexible mounting positions.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD9B3.3ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

11.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9B3.3ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

11.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - ESD9B3.3ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

11.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - 7925583P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7925583P
TVS Diodes 7925583P
TVS ESD Suppressor 18KV SOD-923

TVS ESD Suppressor 18KV SOD-923

Supplier's Site
TVS Diodes - 7925583 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7925583
TVS Diodes 7925583
TVS ESD Suppressor 18KV SOD-923

TVS ESD Suppressor 18KV SOD-923

Supplier's Site
TVS Diodes - 1453937 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1453937
TVS Diodes 1453937
TVS ESD Suppressor 18KV SOD-923

TVS ESD Suppressor 18KV SOD-923

Supplier's Site
Singapore, Singapore
3.3V 15pF TVS Protection Diode
144-ESD9B3.3ST5G
3.3V 15pF TVS Protection Diode 144-ESD9B3.3ST5G
TVS Diode 3.3V Bi-Dir 15pF SOD-923 Product overview: ESD9B3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9B3.3ST5G can be used for catalog matching and distributor lookup.

TVS Diode 3.3V Bi-Dir 15pF SOD-923 Product overview: ESD9B3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9B3.3ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes ESD9B3.3ST5G
TVS DIODE 3.3VWM 11.5VC SOD923

TVS DIODE 3.3VWM 11.5VC SOD923

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD9B3.3ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD9B3.3ST5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD9B3.3ST5G
TVS DIODE 3.3VWM 11.5VC SOD923

TVS DIODE 3.3VWM 11.5VC SOD923

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESD9B3.3ST5G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESD9B3.3ST5G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESD9B3.3ST5G
2A 11.5V 5V Bi-Directional 3.3V SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS

2A 11.5V 5V Bi-Directional 3.3V SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, 3.3V, Sod-923, Full Reel; Clamping Voltage Vc Max Onsemi - 13P3801 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 3.3V, Sod-923, Full Reel; Clamping Voltage Vc Max Onsemi
13P3801
Tvs Diode, 3.3V, Sod-923, Full Reel; Clamping Voltage Vc Max Onsemi 13P3801
TVS DIODE, 3.3V, SOD-923, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:300mW; Product Range:ESD9B Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, 3.3V, SOD-923, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:300mW; Product Range:ESD9B Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Esd Protection Diode, 3.3V, Sod-923-2; Clamping Voltage Vc Max Onsemi - 94W8121 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 3.3V, Sod-923-2; Clamping Voltage Vc Max Onsemi
94W8121
Esd Protection Diode, 3.3V, Sod-923-2; Clamping Voltage Vc Max Onsemi 94W8121
ESD PROTECTION DIODE, 3.3V, SOD-923-2; Clamping Voltage Vc Max:-; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:300mW; Product Range:ESD9B Series; Automotive Qualification RoHS Compliant: Yes

ESD PROTECTION DIODE, 3.3V, SOD-923-2; Clamping Voltage Vc Max:-; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:300mW; Product Range:ESD9B Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ESD9B3.3ST5GOSCT-ND 7925583P 7925583 144-ESD9B3.3ST5G ESD9B3.3ST5G ESD9B3.3ST5G ESD9B3.3ST5G 13P3801 94W8121
Product Name TVS Diodes TVS Diodes TVS Diodes 3.3V 15pF TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, 3.3V, Sod-923, Full Reel; Clamping Voltage Vc Max Onsemi Esd Protection Diode, 3.3V, Sod-923-2; Clamping Voltage Vc Max Onsemi
Configuration Single Single Single Single
Package SOD-923 SOD-923 Sod-923 Tape and Reel SOD-923 SOD-923 SOD-923
VC 11.5 volts 11.5 volts 11.5 volts 11.5 volts
VBR 5 volts 5 volts 5 volts 5 volts
IFSM 2 amps
Unlock Full Specs
to access all available technical data