7V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount SOD-923
7V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount SOD-923
7V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount SOD-923
Low Cap TVS Diode, ESD Protection, High Speed Data Product overview: ESD9101P2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9101P2T5G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1334880-ESD9101P2T5G
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 8,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.3V
Voltage - Clamping (Max) @ Ipp: 7V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.36pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A
Supplier Device Package: SOD-923
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD9101P2T5GOSTR,ESD
Base Product Number: ESD9101
RoHS Status: ROHS3 Compliant
TVS DIODE 5VWM 7VC SOD923
TVS Diodes / ESD Suppressors ESD PROTECTION
DIODE, ESD PROTECTION, 5V, SOD-923; Clamping Voltage Vc Max:7V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, 5V, SOD-923; Clamping Voltage Vc Max:7V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
7V 5.3V 5V SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 7VC SOD923
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD9101P2T5GOSTR-ND | 144-ESD9101P2T5G | 1334880-ESD9101P2T5G | ESD9101P2T5G | ESD9101P2T5G | 30AC9586 | ESD9101P2T5G | ESD9101P2T5G |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Esd Protection, 5V, Sod-923; Clamping Voltage Vc Max Onsemi | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||||
| Package | SOD-923 | SOD-923 | SOD-923 | SOD-923-2 | SOD-923 | |||
| VC | 7 volts | 7 volts | 7 volts | 7 volts | 7 volts | |||
| VBR | 5.3 volts | 5.3 volts | 5.3 volts | 5.3 volts | 5.3 volts | |||
| IFSM | 16 amps |