3.3 V, 8 Channel Unidirectional ESD Protection Array, 3000-REEL Product overview: ESD8708MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8708MUTAG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1336695-ESD8708MUTAG
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: Ethernet
Standard Package: 3,000
Unidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4V
Power Line Protection: No
Capacitance @ Frequency: 0.34pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6.5A (8/20µs)
Mounting Type: Surface Mount
Package / Case: 14-UFDFN
Supplier Device Package: 14-UDFN (5.5x1.5)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: ESD8708
Voltage - Clamping (Max) @ Ipp: 6.8V
TVS DIODE 3.3VWM 6.8VC 14UDFN
6.8V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5)
TVS DIODE 3.3VWM 6.8VC 14UDFN
TVS DIODE 3.3VWM 6.8VC 14UDFN
TVS DIODE 3.3VWM 6.8VC 14UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD8708MUTAG | 1336695-ESD8708MUTAG | 488-ESD8708MUTAGCT-ND | ESD8708MUTAG | ESD8708MUTAG |
| Product Name | 3.3 V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package | 14-UFDFN | 14-UFDFN | 14-UFDFN | 14-UDFN (5.5x1.5) | |
| VC | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts |