Manufacturer: ON Semiconductor
Win Source Part Number: 871185-ESD8704MUTAG
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Package: 10-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESD8704
Categories: Circuit Protection
Case / Package: 10-UDFN (2.5x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD8704MUTAGOSTR, ESD8704MUTAGOSCT, ESD8704MUTAG-ND, ESD8704MUTAGOSDKR
Clamp Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Clamp Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Clamp Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
High Speed Data Line Protection, Unidirectional (3.3 V - USB 3.x), 3000-REEL Product overview: ESD8704MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8704MUTAG can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 10UDFN
DIODE, AEC-Q101, 3.3V, UDFN-10; Clamping Voltage Vc Max:6.6V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD8704 Series; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 871185-ESD8704MUTAG | ESD8704MUTAGOSCT-ND | 144-ESD8704MUTAG | ESD8704MUTAG | ESD8704MUTAG | 24AC8457 |
| Product Name | TVS - TVS - Diodes - ESD8704MUTAG | TVS Diodes | 3.3 V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Aec-Q101, 3.3V, Udfn-10; Clamping Voltage Vc Max Onsemi |
| Package | 10-UDFN (2.5x1) | 10-UFDFN | 10-UDFN (2.5x1) | 10-UFDFN | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Configuration | Single | Single |