onsemi Circuit Protection - TVS - Diodes ESD8551N2T5G

Description
Win Source Part Number: 1019530-ESD8551N2T5G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 8,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 16V (Typ) Power Line Protection: No Capacitance @ Frequency: 0.2pF @ 1MHz Package / Case: 2-XDFN Supplier Device Package: 2-X2DFN (1x0.6) Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: ESD8551
Request a Quote Datasheet
Description
Win Source Part Number: 1019530-ESD8551N2T5G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 8,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 16V (Typ) Power Line Protection: No Capacitance @ Frequency: 0.2pF @ 1MHz Package / Case: 2-XDFN Supplier Device Package: 2-X2DFN (1x0.6) Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: ESD8551
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1019530-ESD8551N2T5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1019530-ESD8551N2T5G
Circuit Protection - TVS - Diodes 1019530-ESD8551N2T5G
Win Source Part Number: 1019530-ESD8551N2T5G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 8,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 16V (Typ) Power Line Protection: No Capacitance @ Frequency: 0.2pF @ 1MHz Package / Case: 2-XDFN Supplier Device Package: 2-X2DFN (1x0.6) Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: ESD8551

Win Source Part Number: 1019530-ESD8551N2T5G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 8,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 16V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.2pF @ 1MHz
Package / Case: 2-XDFN
Supplier Device Package: 2-X2DFN (1x0.6)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: ESD8551

Buy Now Datasheet
TVS Protection Diode - 144-ESD8551N2T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD8551N2T5G
TVS Protection Diode 144-ESD8551N2T5G
Low Capacitance ESD Protection Diode for High Speed Data Line, 8000-REEL Product overview: ESD8551N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8551N2T5G can be used for catalog matching and distributor lookup.

Low Capacitance ESD Protection Diode for High Speed Data Line, 8000-REEL Product overview: ESD8551N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8551N2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 488-ESD8551N2T5GTR-ND - DigiKey
Thief River Falls, MN, United States
16V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

16V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - 488-ESD8551N2T5GCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 16VC 2X2DFN

TVS DIODE 3.3VWM 16VC 2X2DFN

Buy Now Datasheet
TVS Diodes - 488-ESD8551N2T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 16VC 2X2DFN

TVS DIODE 3.3VWM 16VC 2X2DFN

Buy Now Datasheet
TVS Diodes ESD8551N2T5G
TVS DIODE 3.3VWM 16VC 2X2DFN

TVS DIODE 3.3VWM 16VC 2X2DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD8551N2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD8551N2T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD8551N2T5G
TVS DIODE 3.3VWM 16VC 2X2DFN

TVS DIODE 3.3VWM 16VC 2X2DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1019530-ESD8551N2T5G 144-ESD8551N2T5G 488-ESD8551N2T5GTR-ND ESD8551N2T5G ESD8551N2T5G
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 2-XDFN 2-XDFN 2-XDFN 2-X2DFN (1x0.6)
VC 16 volts 16 volts 16 volts 16 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts
CT 0.2000 pF
Unlock Full Specs
to access all available technical data