Low Capacitance Array for High Speed Data Lines, 3000-REEL Product overview: ESD8504GMUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8504GMUTAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 801987-ESD8504GMUTAG
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3V (Maximum)
Voltage - Breakdown (Min): 4V
Current - Peak Pulse (10/1000μs): 16A (100ns)
Power Line Protection: No
Supplier Device Package: 10-UDFN (2.5x1)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 10-UFDFN
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 7V
Capacitance at Frequency: 0.39pF at 1MHz
7V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
LOW CAPACITANCE ARRAY FOR HIGH S
TVS DIODE 3VWM 7VC 10UDFN
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE
TVS DIODE 3VWM 7VC 10UDFN
DIODE, AEC-Q101, ESD, 3V, UDFN; Clamping Voltage Vc Max:7V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-ESD8504GMUTAG | 801987-ESD8504GMUTAG | ESD8504GMUTAGOSTR-ND | ESD8504GMUTAG | 598-ESD8504GMUTAG | ESD8504GMUTAG | ESD8504GMUTAG | 13AC3430 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - ESD8504GMUTAG | TVS Diodes | TVS Diodes | TVS DIODE 3VWM 7VC 10UDFN | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Aec-Q101, Esd, 3V, Udfn; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | ||||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| VC | 7 volts | 7 volts | 7 volts | 7 volts | ||||
| VBR | 4 volts | 4 volts | 4 volts | 4 volts | ||||
| CT | 0.3900 pF | 0.3900 pF |