Win Source Part Number: 1057922-ESD8501V5MUT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 11.5V
Power Line Protection: No
Capacitance @ Frequency: 16pF @ 0V, 1MHz (Max)
Current - Peak Pulse (10/1000µs): 70A (8/20µs)
Package / Case: 2-UDFN
Supplier Device Package: 2-UDFN (1.6x1)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2832-ESD8501V5MUT5GT
Base Product Number: ESD8501
Product Status: Obsolete
TVS DIODE 5VWM 11.5VC 2UDFN Product overview: ESD8501V5MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8501V5MUT5G can be used for catalog matching and distributor lookup.
11.5V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
TVS DIODE 5VWM 11.5VC 2UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1057922-ESD8501V5MUT5G | 144-ESD8501V5MUT5G | ESD8501V5MUT5GOSTR-ND | ESD8501V5MUT5G |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 2-UDFN | Tape & Reel (TR) | 2-UDFN | 2-UDFN (1.6x1) |
| VC | 11.5 volts | 11.5 volts | 11.5 volts | |
| VBR | 6 volts | 6 volts | 6 volts | |
| CT | 16 pF |