19V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
19V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
19V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
TVS DIODE 3.3VWM 19VC 2X3DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD8451MUT5GOSTR-ND | ESD8451MUT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) |
| VC | 19 volts | 19 volts |