onsemi TVS Diodes ESD8351XV2T1G

Description
11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet
Description
11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD8351XV2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - ESD8351XV2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - ESD8351XV2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS - TVS - Diodes - ESD8351XV2T1G - 1037115-ESD8351XV2T1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD8351XV2T1G
1037115-ESD8351XV2T1G
TVS - TVS - Diodes - ESD8351XV2T1G 1037115-ESD8351XV2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1037115-ESD8351XV2T1 G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 0.37pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 5.5V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 5A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1037115-ESD8351XV2T1G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.37pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5.5V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-ESD8351XV2T1G
TVS Protection Diode 144-ESD8351XV2T1G
Unidirectional SCR ESD Protection, SOD-523 2 LEAD, 3000-REEL Product overview: ESD8351XV2T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8351XV2T1G can be used for catalog matching and distributor lookup.

Unidirectional SCR ESD Protection, SOD-523 2 LEAD, 3000-REEL Product overview: ESD8351XV2T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8351XV2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD8351XV2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD8351XV2T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD8351XV2T1G
TVS DIODE 3.3VWM 11.2VC SOD523

TVS DIODE 3.3VWM 11.2VC SOD523

Supplier's Site
Diode, Esd Protection, 3.3V, Sod523-2; Clamping Voltage Vc Max Onsemi - 24AC8456 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Sod523-2; Clamping Voltage Vc Max Onsemi
24AC8456
Diode, Esd Protection, 3.3V, Sod523-2; Clamping Voltage Vc Max Onsemi 24AC8456
DIODE, ESD PROTECTION, 3.3V, SOD523-2; Clamping Voltage Vc Max:11.2V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD8351 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, SOD523-2; Clamping Voltage Vc Max:11.2V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD8351 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes ESD8351XV2T1G
TVS DIODE 3.3VWM 11.2VC SOD523

TVS DIODE 3.3VWM 11.2VC SOD523

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number ESD8351XV2T1GOSDKR-ND 1037115-ESD8351XV2T1G 144-ESD8351XV2T1G ESD8351XV2T1G 24AC8456 ESD8351XV2T1G
Product Name TVS Diodes TVS - TVS - Diodes - ESD8351XV2T1G TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 3.3V, Sod523-2; Clamping Voltage Vc Max Onsemi TVS Diodes
Configuration Single Single
Package SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523
VC 11.2 volts 11.2 volts 11.2 volts 11.2 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts
IFSM 5 amps
Unlock Full Specs
to access all available technical data