Unidirectional SCR ESD Protection, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: ESD8351P2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8351P2T5G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1334867-ESD8351P2T5G
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 8,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power Line Protection: No
Capacitance @ Frequency: 0.37pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Supplier Device Package: SOD-923
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Case / Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD8351P2T5GOSTR,ESD
Base Product Number: ESD8351
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 3.3VWM 11.2VC SOD923
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD8351P2T5G | 1334867-ESD8351P2T5G | ESD8351P2T5GOSTR-ND | ESD8351P2T5G |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| RoHS Compliant | RoHS | |||
| Package | SOD-923 | SOD-923 | SOD-923 |