Unidirectional SCR ESD Protection, SOD-323 2 LEAD, 3000-REEL Product overview: ESD8351HT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8351HT1G can be used for catalog matching and distributor lookup.
11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer: ON Semiconductor
Win Source Part Number: 1037114-ESD8351HT1G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.37pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5.5V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
DIODE, ESD PROTECTION, 3.3V, SOD323-2; Clamping Voltage Vc Max:11.2V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD8351 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes
TVS DIODE 3.3VWM 11.2VC SOD323
TVS DIODE 3.3VWM 11.2VC SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD8351HT1G | ESD8351HT1GOSTR-ND | 1037114-ESD8351HT1G | 24AC8454 | ESD8351HT1G | ESD8351HT1G |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESD8351HT1G | Diode, Esd Protection, 3.3V, Sod323-2; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | ||
| VC | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | ||
| VBR | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts |