onsemi TVS Diodes ESD8111PFCT5G

Description
8V Clamp 7.1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
Request a Quote Datasheet
Description
8V Clamp 7.1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD8111PFCT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 7.1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)

8V Clamp 7.1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)

Buy Now Datasheet
TVS Diodes - ESD8111PFCT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 7.1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)

8V Clamp 7.1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)

Buy Now Datasheet
TVS Diodes - ESD8111PFCT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 7.1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)

8V Clamp 7.1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 963815-ESD8111PFCT5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
963815-ESD8111PFCT5G
Circuit Protection - TVS - Diodes 963815-ESD8111PFCT5G
Win Source Part Number: 963815-ESD8111PFCT5G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: USB Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 8V Power Line Protection: No Capacitance @ Frequency: 0.2pF @ 1MHz Current - Peak Pulse (10/1000µs): 7.1A (8/20µs) Package / Case: 2-XFBGA, WLCSP Supplier Device Package: 2-WLCSP (0.6x0.3) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TPD1E01B04DPLR; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ESD8111PFCT5GOSCT,ON SONSESD8111PFCT5G,ES D8111PFCT5GOSTR,ESD8 111PFCT5GOSDKR,ESD81 11PFCT5G-ND,2156-ESD 8111PFCT5G-OS Base Product Number: ESD8111

Win Source Part Number: 963815-ESD8111PFCT5G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: USB
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 8V
Power Line Protection: No
Capacitance @ Frequency: 0.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 7.1A (8/20µs)
Package / Case: 2-XFBGA, WLCSP
Supplier Device Package: 2-WLCSP (0.6x0.3)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): TPD1E01B04DPLR;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ESD8111PFCT5GOSCT,ONSONSESD8111PFCT5G,ESD8111PFCT5GOSTR,ESD8111PFCT5GOSDKR,ESD8111PFCT5G-ND,2156-ESD8111PFCT5G-OS
Base Product Number: ESD8111

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD8111PFCT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD8111PFCT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD8111PFCT5G
TVS DIODE 3.3VWM 8VC 2WLCSP

TVS DIODE 3.3VWM 8VC 2WLCSP

Supplier's Site
TVS Diodes ESD8111PFCT5G
TVS DIODE 3.3VWM 8VC 2WLCSP

TVS DIODE 3.3VWM 8VC 2WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD8111PFCT5GOSTR-ND 963815-ESD8111PFCT5G ESD8111PFCT5G ESD8111PFCT5G
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single
Package 0201 (0603 Metric) 2-XFBGA, WLCSP 2-WLCSP (0.6x0.3) 2-XFBGA, WLCSP
VC 8 volts 8 volts 8 volts 8 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data