High Speed Data Line Protection (3.3 V - USB 3.x), (Tx/Rx Pairs), 0.4 pF, 10000-DSFTP Product overview: ESD8111FCT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 0.4 pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3 V, 0.4 pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8111FCT5G can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 8VC 2WLCSP
TVS DIODE 3.3VWM 8VC 2WLCSP
TVS DIODE 3.3VWM 8VC 2WLCSP
LOW CAP SCR IN 0201 DSN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD8111FCT5G | 488-ESD8111FCT5GTR-ND | ESD8111FCT5G |
| Product Name | 3.3 V 0.4 pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | 2-XFBGA, WLCSP | 2-WLCSP (0.6x0.3) |