onsemi TVS Diodes ESD8104MUTAG

Description
11.4V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Request a Quote Datasheet
Description
11.4V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD8104MUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
11.4V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

11.4V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

Buy Now Datasheet
TVS Diodes - ESD8104MUTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
11.4V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

11.4V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

Buy Now Datasheet
TVS Diodes - ESD8104MUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
11.4V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

11.4V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

Buy Now Datasheet
TVS - TVS - Diodes - ESD8104MUTAG - 1037112-ESD8104MUTAG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD8104MUTAG
1037112-ESD8104MUTAG
TVS - TVS - Diodes - ESD8104MUTAG 1037112-ESD8104MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1037112-ESD8104MUTAG Packaging: Reel - TR Type: Zener Applications: Automotive, HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 0.3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 10-UDFN (2.5x1) STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 4V Max Clamping Voltage: 11.4V (Typ) Peak Pulse Current(Ippm): 16A (100ns) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1037112-ESD8104MUTAG
Packaging: Reel - TR
Type: Zener
Applications: Automotive, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 0.3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 10-UDFN (2.5x1)
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 4V
Max Clamping Voltage: 11.4V (Typ)
Peak Pulse Current(Ippm): 16A (100ns)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3.3V TVS Protection Diode - 144-ESD8104MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V TVS Protection Diode
144-ESD8104MUTAG
3.3V TVS Protection Diode 144-ESD8104MUTAG
TVS Diode Uni-Dir 3.3V 4-Element SILICON 10-Pin UDFN Product overview: ESD8104MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8104MUTAG can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 3.3V 4-Element SILICON 10-Pin UDFN Product overview: ESD8104MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8104MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESD8104MUTAG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESD8104MUTAG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESD8104MUTAG
16A 11.4V 4V Unidirectional 3.3V DFN-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

16A 11.4V 4V Unidirectional 3.3V DFN-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Diode, Esd Protection, 3.3V, Udfn; Clamping Voltage Vc Max Onsemi - 81Y6121 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Udfn; Clamping Voltage Vc Max Onsemi
81Y6121
Diode, Esd Protection, 3.3V, Udfn; Clamping Voltage Vc Max Onsemi 81Y6121
DIODE, ESD PROTECTION, 3.3V, UDFN; Clamping Voltage Vc Max:11.4V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:ESD81 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, UDFN; Clamping Voltage Vc Max:11.4V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:ESD81 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 3.3V, Unidirectional, Udfn-10; Clamping Voltage Vc Max Onsemi - 11X3157 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 3.3V, Unidirectional, Udfn-10; Clamping Voltage Vc Max Onsemi
11X3157
Tvs Diode, 3.3V, Unidirectional, Udfn-10; Clamping Voltage Vc Max Onsemi 11X3157
TVS DIODE, 3.3V, UNIDIRECTIONAL, UDFN-10; Clamping Voltage Vc Max:11.4V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 3.3V, UNIDIRECTIONAL, UDFN-10; Clamping Voltage Vc Max:11.4V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 3.3V, Udfn-10; Clamping Voltage Vc Max Onsemi - 49X8829 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Udfn-10; Clamping Voltage Vc Max Onsemi
49X8829
Diode, Esd Protection, 3.3V, Udfn-10; Clamping Voltage Vc Max Onsemi 49X8829
DIODE, ESD PROTECTION, 3.3V, UDFN-10; Clamping Voltage Vc Max:11.4V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:ESD81 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, UDFN-10; Clamping Voltage Vc Max:11.4V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:ESD81 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD8104MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD8104MUTAG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD8104MUTAG
TVS DIODE 3.3VWM 11.4VC 10UDFN

TVS DIODE 3.3VWM 11.4VC 10UDFN

Supplier's Site
TVS Diodes ESD8104MUTAG
TVS DIODE 3.3VWM 11.4VC 10UDFN

TVS DIODE 3.3VWM 11.4VC 10UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD8104MUTAGOSTR-ND 1037112-ESD8104MUTAG 144-ESD8104MUTAG ESD8104MUTAG 81Y6121 11X3157 ESD8104MUTAG ESD8104MUTAG
Product Name TVS Diodes TVS - TVS - Diodes - ESD8104MUTAG 3.3V TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Diode, Esd Protection, 3.3V, Udfn; Clamping Voltage Vc Max Onsemi Tvs Diode, 3.3V, Unidirectional, Udfn-10; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package 10-UFDFN 10-UDFN (2.5x1) UDFN 10-UDFN (2.5x1) 10-UFDFN
VC 11.4 volts 11.4 volts 11.4 volts 11.4 volts 11.4 volts 11.4 volts
VBR 4 volts 4 volts 4 volts 4 volts 4 volts
IFSM 16 amps
Unlock Full Specs
to access all available technical data