onsemi Clamping Voltage Vc Max Onsemi ESD8104MUTAG.

Description
Clamping Voltage Vc Max:11.4V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:ESD81 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Description
Clamping Voltage Vc Max:11.4V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:ESD81 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Onsemi - 27AC5531 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Onsemi
27AC5531
Clamping Voltage Vc Max Onsemi 27AC5531
Clamping Voltage Vc Max:11.4V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:ESD81 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Clamping Voltage Vc Max:11.4V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:ESD81 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC5531
Product Name Clamping Voltage Vc Max Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 300 mA
View Details
QPL High Voltage Diode - JANTXV1N6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details