onsemi Newest Parts - ESD8101FCT5G ESD8101FCT5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 738154-ESD8101FCT5G Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 16A Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 2-DSN (0.44x0.23) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 01005 (0402 Metric) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3.3V (Maximum) Voltage - Breakdown (Minimum): 5.5V Voltage - Clamping (Maximum) at Ipp: 10V Capacitance at Frequency: 0.2pF at 1MHz
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 738154-ESD8101FCT5G Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 16A Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 2-DSN (0.44x0.23) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 01005 (0402 Metric) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3.3V (Maximum) Voltage - Breakdown (Minimum): 5.5V Voltage - Clamping (Maximum) at Ipp: 10V Capacitance at Frequency: 0.2pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - ESD8101FCT5G - 738154-ESD8101FCT5G - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - ESD8101FCT5G
738154-ESD8101FCT5G
Newest Parts - ESD8101FCT5G 738154-ESD8101FCT5G
Manufacturer: ON Semiconductor Win Source Part Number: 738154-ESD8101FCT5G Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 16A Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 2-DSN (0.44x0.23) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 01005 (0402 Metric) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3.3V (Maximum) Voltage - Breakdown (Minimum): 5.5V Voltage - Clamping (Maximum) at Ipp: 10V Capacitance at Frequency: 0.2pF at 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 738154-ESD8101FCT5G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 16A
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 2-DSN (0.44x0.23)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 01005 (0402 Metric)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 3.3V (Maximum)
Voltage - Breakdown (Minimum): 5.5V
Voltage - Clamping (Maximum) at Ipp: 10V
Capacitance at Frequency: 0.2pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 738154-ESD8101FCT5G
Product Name Newest Parts - ESD8101FCT5G
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
LBD23 Series Portable Residual Current Devices - LBD23 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 230 volts
Tj -5 to 40 C (23 to 104 F)
View Details
Varistors - 1621428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details