Manufacturer: ON Semiconductor
Win Source Part Number: 1037111-ESD8040MUTAG
Packaging: Reel - TR
Type: Zener
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 14
Capacitance @ Frequency: 0.3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 18-UDFN (5.5x1.5)
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5.5V
Max Clamping Voltage: 12V (Typ)
Peak Pulse Current(Ippm): 16A (100ns)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
12V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)
12V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)
12V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)
Low Capacitance ESD Protection for HDMI, UDFN18, 5.5x1.5, 0.5P/0.75P, 3000-REEL Product overview: ESD8040MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8040MUTAG can be used for catalog matching and distributor lookup.
DIODE, ESD PROTECTION, 3.3V, UDFN; Clamping Voltage Vc Max:12V; Diode Case Style:UDFN; No. of Pins:18Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:ESD80 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
DIODE, ESD PROTECTION, 3.3V, UDFN-18; Clamping Voltage Vc Max:12V; Diode Case Style:UDFN; No. of Pins:18Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3.3VWM 12VC 18UDFN
TVS DIODE 3.3VWM 12VC 18UDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037111-ESD8040MUTAG | ESD8040MUTAGOSCT-ND | 144-ESD8040MUTAG | 81Y6120 | ESD8040MUTAG | ESD8040MUTAG |
| Product Name | TVS - TVS - Diodes - ESD8040MUTAG | TVS Diodes | TVS Protection Diode | Diode, Esd Protection, 3.3V, Udfn; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 18-UDFN (5.5x1.5) | 18-UFDFN Exposed Pad | 18-UDFN (5.5x1.5) | 18-UFDFN Exposed Pad | ||
| VWM | 3.3 volts | |||||
| IPPM | 16 amps | |||||
| VC | 12 volts | 12 volts | 12 volts | 12 volts | ||
| VBR | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts |