onsemi TVS - TVS - Diodes - ESD8024MNTAG ESD8024MNTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1037110-ESD8024MNTAG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 24 Capacitance @ Frequency: 4pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 24-QFN (4x4) STAND-OFF Voltage (Vwm): 2.5V (Max) Minimum Breakdown Voltage: 5.5V Max Clamping Voltage: 8V Peak Pulse Current(Ippm): 15A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1037110-ESD8024MNTAG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 24 Capacitance @ Frequency: 4pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 24-QFN (4x4) STAND-OFF Voltage (Vwm): 2.5V (Max) Minimum Breakdown Voltage: 5.5V Max Clamping Voltage: 8V Peak Pulse Current(Ippm): 15A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESD8024MNTAG - 1037110-ESD8024MNTAG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD8024MNTAG
1037110-ESD8024MNTAG
TVS - TVS - Diodes - ESD8024MNTAG 1037110-ESD8024MNTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1037110-ESD8024MNTAG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 24 Capacitance @ Frequency: 4pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 24-QFN (4x4) STAND-OFF Voltage (Vwm): 2.5V (Max) Minimum Breakdown Voltage: 5.5V Max Clamping Voltage: 8V Peak Pulse Current(Ippm): 15A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1037110-ESD8024MNTAG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 24
Capacitance @ Frequency: 4pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 24-QFN (4x4)
STAND-OFF Voltage (Vwm): 2.5V (Max)
Minimum Breakdown Voltage: 5.5V
Max Clamping Voltage: 8V
Peak Pulse Current(Ippm): 15A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
TVS Protection Diode
144-ESD8024MNTAG
TVS Protection Diode 144-ESD8024MNTAG
LVDS ESD Protection Array 24ch TVS in QFN24, 3000-REEL Product overview: ESD8024MNTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8024MNTAG can be used for catalog matching and distributor lookup.

LVDS ESD Protection Array 24ch TVS in QFN24, 3000-REEL Product overview: ESD8024MNTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8024MNTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD8024MNTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD8024MNTAG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD8024MNTAG
TVS DIODE 2.5VWM 8VC 24QFN

TVS DIODE 2.5VWM 8VC 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1037110-ESD8024MNTAG 144-ESD8024MNTAG ESD8024MNTAG
Product Name TVS - TVS - Diodes - ESD8024MNTAG TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 24-QFN (4x4) 24-QFN (4x4)
VWM 2.5 volts
IPPM 15 amps
VC 8 volts 8 volts
Unlock Full Specs
to access all available technical data