onsemi TVS Diodes ESD8011MUT5G

Description
19V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Request a Quote Datasheet
Description
19V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD8011MUT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

19V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
TVS Diodes - ESD8011MUT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

19V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
TVS Diodes - ESD8011MUT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

19V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Singapore, Singapore
5.5V 6.5V 19V TVS Protection Diode
144-ESD8011MUT5G
5.5V 6.5V 19V TVS Protection Diode 144-ESD8011MUT5G
TVS Diode, Bidirectional, 5.5V, 6.5V Min Breakdown, 19V Max Clamp Product overview: ESD8011MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 6.5V, 19V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 6.5V, 19V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8011MUT5G can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 5.5V, 6.5V Min Breakdown, 19V Max Clamp Product overview: ESD8011MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 6.5V, 19V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 6.5V, 19V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8011MUT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD8011MUT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD8011MUT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD8011MUT5G
TVS DIODE 5.5VWM 19VC 2X3DFN

TVS DIODE 5.5VWM 19VC 2X3DFN

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESD8011MUT5G
TVS Diodes / ESD Suppressors ESD8011MUT5G
TVS Diodes / ESD Suppressors ULTRA LOW CAP SCR

TVS Diodes / ESD Suppressors ULTRA LOW CAP SCR

Buy Now Datasheet
Diode, Esd Protection, 5.5V, Dfn-2; Clamping Voltage Vc Max Onsemi - 30Y6332 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, Dfn-2; Clamping Voltage Vc Max Onsemi
30Y6332
Diode, Esd Protection, 5.5V, Dfn-2; Clamping Voltage Vc Max Onsemi 30Y6332
DIODE, ESD PROTECTION, 5.5V, DFN-2; Clamping Voltage Vc Max:19V; Diode Case Style:DFN; No. of Pins:2Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, DFN-2; Clamping Voltage Vc Max:19V; Diode Case Style:DFN; No. of Pins:2Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ESD8011MUT5GOSDKR-ND 144-ESD8011MUT5G ESD8011MUT5G ESD8011MUT5G 30Y6332
Product Name TVS Diodes 5.5V 6.5V 19V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Diode, Esd Protection, 5.5V, Dfn-2; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Package 0201 (0603 Metric) 2-X3DFN (0.6x0.3) (0201) X3DFN-2
Peak Pulse Power 34 watts 34 watts
VC 19 volts 19 volts
Unlock Full Specs
to access all available technical data