8.1V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5)
8.1V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5)
8.1V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5)
8-Ch TVS Diode Array, 3.3V Rev, 5.5V Brkdn, 14-Pin Product overview: ESD8008MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8008MUTAG can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 8.1VC 14UDFN
TVS DIODE 3.3VWM 8.1VC 14UDFN
DIODE, ESD PROTECTION, 3.3V, UDFN-14; Clamping Voltage Vc Max:8.1V; Diode Case Style:UDFN; No. of Pins:14Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
DIODE, ESD PROTECTION, 3.3V, UDFN-14; Clamping Voltage Vc Max:8.1V; Diode Case Style:UDFN; No. of Pins:14Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, 3.3V, UDFN-14; Clamping Voltage Vc Max:8.1V; Diode Case Style:UDFN; No. of Pins:14Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ESD8008MUTAGOSCT-ND | 1869870P | 1869870 | 144-ESD8008MUTAG | ESD8008MUTAG | ESD8008MUTAG | 02AC3657 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 3.3V 5.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 3.3V, Udfn-14; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | |||||
| Package | 14-UFDFN | UDFN | Udfn | 14-UFDFN | 14-UDFN (5.5x1.5) | ||
| VC | 8.1 volts | 8.1 volts | 8.1 volts | ||||
| VBR | 5.5 volts | 5.5 volts | 5.5 volts | ||||
| IFSM | 16 amps |