Low Capacitance ESD Protection Diode Array, Thunderbolt, UDFN8, 3.3x1.0, 0.4P, 3000-REEL Product overview: ESD8006MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8006MUTAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1172667-ESD8006MUTAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
8.4V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0)
8.4V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0)
8.4V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0)
TVS DIODE 3.3VWM 8.4VC 8-UDFN
DIODE, ESD PROTECTION, 3.3V, UDFN; Clamping Voltage Vc Max:8.4V; Diode Case Style:UDFN; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
DIODE, ESD PROTECTION, 3.3V, UDFN-8; Clamping Voltage Vc Max:8.4V; Diode Case Style:UDFN; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, 3.3V, UDFN-8; Clamping Voltage Vc Max:8.4V; Diode Case Style:UDFN; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3.3VWM 8.4VC 8-UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD8006MUTAG | 1172667-ESD8006MUTAG | ESD8006MUTAGOSTR-ND | ESD8006MUTAG | 14AC3826 | ESD8006MUTAG |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - ESD8006MUTAG | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 3.3V, Udfn; Clamping Voltage Vc Max Onsemi | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package | 10-UFDFN | 8-UDFN (3.3x1.0) | 10-UFDFN |