onsemi Clamping Voltage Vc Max Onsemi ESD8006MUTAG.

Description
Clamping Voltage Vc Max:8.4V; Diode Case Style:UDFN; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
Clamping Voltage Vc Max:8.4V; Diode Case Style:UDFN; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Onsemi - 15AC2916 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Onsemi
15AC2916
Clamping Voltage Vc Max Onsemi 15AC2916
Clamping Voltage Vc Max:8.4V; Diode Case Style:UDFN; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Clamping Voltage Vc Max:8.4V; Diode Case Style:UDFN; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC2916
Product Name Clamping Voltage Vc Max Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Hard To Find - 40L15CT-1 - 1128601-40L15CT-1 - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details