8V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
8V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
8V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Manufacturer: ON Semiconductor
Win Source Part Number: 1037109-ESD8004MUTAG
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 0.3pF @ 1MHz
Family Name: ESD8004
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 10-UDFN (2.5x1)
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5.5V
Max Clamping Voltage: 8V (Typ)
Peak Pulse Current(Ippm): 16A
Introduction Date: March 13, 2013
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
ESD Suppressor Diode TVS Uni-Dir 3.3V Automotive 10-Pin UDFN T/R Product overview: ESD8004MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8004MUTAG can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 8VC 10UDFN
DIODE, ESD PROTECTION, 3.3V, UDFN-10; Clamping Voltage Vc Max:8V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, 3.3V, UDFN-10; Clamping Voltage Vc Max:8V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, AEC-Q101, ESD, 3.3V, UDFN-10; Clamping Voltage Vc Max:8V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 3.3VWM 8VC 10UDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD8004MUTAGOSCT-ND | 1037109-ESD8004MUTAG | 144-ESD8004MUTAG | ESD8004MUTAG | 97W5003 | ESD8004MUTAG |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESD8004MUTAG | Automotive 3.3V TVS Protection Diode | TVS Diodes | Diode, Esd Protection, 3.3V, Udfn-10; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | 10-UFDFN | 10-UDFN (2.5x1) | 10-UFDFN | 10-UDFN (2.5x1) | ||
| VC | 8 volts | 8 volts | 8 volts | 8 volts | ||
| VBR | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | ||
| IFSM | 16 amps |