Manufacturer: ON Semiconductor
Win Source Part Number: 1037107-ESD7M5.0DT5G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Capacitance @ Frequency: 2.5pF @ 1MHz, 1.25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-723
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.4V
Max Clamping Voltage: 10.4V
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
5V Unidirectional TVS Diode, SOT-723, 5.4V Breakdown, 1A Peak Pulse Product overview: ESD7M5.0DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 5.4V, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 5.4V, 1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7M5.0DT5G can be used for catalog matching and distributor lookup.
10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
TVS DIODE 5VWM 10.4VC SOT723
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037107-ESD7M5.0DT5G | 144-ESD7M5.0DT5G | ESD7M5.0DT5GOSTR-ND | ESD7M5.0DT5G |
| Product Name | TVS - TVS - Diodes - ESD7M5.0DT5G | 5V 5.4V 1A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT-723 | Tape and Reel | SOT-723 | SOT-723 |
| VWM | 5 volts | |||
| IPPM | 1 amps | |||
| VC | 10.4 volts | 10.4 volts | 10.4 volts | |
| VBR | 5.4 volts | 5.4 volts | 5.4 volts |