TVS Diode Uni-Dir 5V 240mW SOT-723-3 SMD Product overview: ESD7C5.0DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 240mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 240mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7C5.0DT5G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-723
Clamp Ipp Tvs Diode Surface Mount SOT-723
Clamp Ipp Tvs Diode Surface Mount SOT-723
TVS DIODE, 5V, SOT-723; Clamping Voltage Vc Max:-; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:240mW; Product Range:ESD7C Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
DIODE, AEC-Q101, ESD PROTECTION, SOT-723; Clamping Voltage Vc Max:-; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:240mW; Product Range:ESD7CxxD Series; Automotive Qualification RoHS Compliant: Yes
TVS DIODE 5VWM SOT723
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD7C5.0DT5G | ESD7C5.0DT5GOSCT-ND | 50M3792 | 46AC0730 | ESD7C5.0DT5G | ESD7C5.0DT5G |
| Product Name | SMD 5V 240mW TVS Protection Diode | TVS Diodes | Tvs Diode, 5V, Sot-723; Clamping Voltage Vc Max Onsemi | Diode, Aec-Q101, Esd Protection, Sot-723; Clamping Voltage Vc Max Onsemi | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SOT-723 | SOT-723 | SOT-723 | SOT-723 | |
| Peak Pulse Power | 0.2400 watts |