Manufacturer: ON Semiconductor
Win Source Part Number: 1172666-ESD7C3.3DT5G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Industrial
TVS Diode Uni-Dir 3.3V 240mW SOT-723 SMD Product overview: ESD7C3.3DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3.3V, 240mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3.3V, 240mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7C3.3DT5G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-723
Clamp Ipp Tvs Diode Surface Mount SOT-723
Clamp Ipp Tvs Diode Surface Mount SOT-723
TVS DIODE 3.3VWM SOT723
DIODE, ESD PROTECTION, SOT-723; Clamping Voltage Vc Max:-; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:3.3V; Power Dissipation Pd:240mW; Product Range:ESD7C Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes
ESD PROTECTION DIODE, SOT-723-3; Clamping Voltage Vc Max:-; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:3.3V; Power Dissipation Pd:240mW; Product Range:-; Automotive Qualification Standard:-; Filter Terminals:SMD RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1172666-ESD7C3.3DT5G | 144-ESD7C3.3DT5G | ESD7C3.3DT5GOSTR-ND | ESD7C3.3DT5G | ESD7C3.3DT5G | 82Y6617 |
| Product Name | TVS - TVS - Diodes - ESD7C3.3DT5G | SMD 3.3V 240mW TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Esd Protection, Sot-723; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | SOT-723 | SOT-723 | SOT-723 | ||
| Peak Pulse Power | 0.2400 watts |