onsemi TVS Diodes ESD7951ST5G

Description
12.9V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet
Description
12.9V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD7951ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

12.9V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
Singapore, Singapore
SMD 5V 0.9pF TVS Protection Diode
144-ESD7951ST5G
SMD 5V 0.9pF TVS Protection Diode 144-ESD7951ST5G
TVS Diode Bidirectional 5V 0.9pF SOD-923 SMD/SMT Product overview: ESD7951ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 0.9pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 0.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7951ST5G can be used for catalog matching and distributor lookup.

TVS Diode Bidirectional 5V 0.9pF SOD-923 SMD/SMT Product overview: ESD7951ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 0.9pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 0.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7951ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD7951ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD7951ST5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD7951ST5G
TVS DIODE 5VWM 12.9VC SOD923

TVS DIODE 5VWM 12.9VC SOD923

Supplier's Site
Diode, Esd Protection, 5V, Sod-923; Clamping Voltage Vc Max Onsemi - 81Y6119 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Sod-923; Clamping Voltage Vc Max Onsemi
81Y6119
Diode, Esd Protection, 5V, Sod-923; Clamping Voltage Vc Max Onsemi 81Y6119
DIODE, ESD PROTECTION, 5V, SOD-923; Clamping Voltage Vc Max:12.9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:ESD79 Series; Automotive Qualification Standard:AEC-Q101;Ro HS Compliant: Yes

DIODE, ESD PROTECTION, 5V, SOD-923; Clamping Voltage Vc Max:12.9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:ESD79 Series; Automotive Qualification Standard:AEC-Q101;RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 5V, Sod-923-3; Clamping Voltage Vc Max Onsemi - 24T3072 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Sod-923-3; Clamping Voltage Vc Max Onsemi
24T3072
Diode, Esd Protection, 5V, Sod-923-3; Clamping Voltage Vc Max Onsemi 24T3072
DIODE, ESD PROTECTION, 5V, SOD-923-3; Clamping Voltage Vc Max:12.9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, SOD-923-3; Clamping Voltage Vc Max:12.9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 5V, Sod-923-3; Clamping Voltage Vc Max Onsemi - 49X8824 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Sod-923-3; Clamping Voltage Vc Max Onsemi
49X8824
Diode, Esd Protection, 5V, Sod-923-3; Clamping Voltage Vc Max Onsemi 49X8824
DIODE, ESD PROTECTION, 5V, SOD-923-3; Clamping Voltage Vc Max:12.9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:ESD79 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, SOD-923-3; Clamping Voltage Vc Max:12.9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:ESD79 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESD7951ST5G
TVS Diodes / ESD Suppressors ESD7951ST5G
TVS Diodes / ESD Suppressors LOW CAP BI- DIRECTIONAL ESD

TVS Diodes / ESD Suppressors LOW CAP BI- DIRECTIONAL ESD

Buy Now Datasheet
TVS Diodes - ESD7951ST5G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESD7951ST5G
TVS Diodes ESD7951ST5G
TVS DIODE 5VWM 12.9VC SOD923

TVS DIODE 5VWM 12.9VC SOD923

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD7951ST5GOSTR-ND 144-ESD7951ST5G ESD7951ST5G 81Y6119 ESD7951ST5G ESD7951ST5G
Product Name TVS Diodes SMD 5V 0.9pF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 5V, Sod-923; Clamping Voltage Vc Max Onsemi TVS Diodes / ESD Suppressors TVS Diodes
Configuration Single Single
Package SOD-923 Tape and Reel SOD-923 SOD-923-2 SOD-923
VC 12.9 volts 12.9 volts 12.9 volts
VBR 5.4 volts 5.4 volts 5.4 volts
IFSM 1 amps
Unlock Full Specs
to access all available technical data