onsemi TVS Diodes ESD7571N2T5G

Description
15V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet
Description
15V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD7571N2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

15V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - ESD7571N2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

15V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - ESD7571N2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

15V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Protection Diode - 144-ESD7571N2T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD7571N2T5G
TVS Protection Diode 144-ESD7571N2T5G
Micro−Packaged Diodes for ESD Protection, 8000-REEL Product overview: ESD7571N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7571N2T5G can be used for catalog matching and distributor lookup.

Micro−Packaged Diodes for ESD Protection, 8000-REEL Product overview: ESD7571N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7571N2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD7571N2T5G - 852943-ESD7571N2T5G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD7571N2T5G
852943-ESD7571N2T5G
TVS - TVS - Diodes - ESD7571N2T5G 852943-ESD7571N2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 852943-ESD7571N2T5G Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: ESD7571 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESD7571N2T5GOSCT, ESD7571N2T5GOSDKR, ESD7571N2T5G-ND, ESD7571N2T5GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 852943-ESD7571N2T5G
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: ESD7571
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD7571N2T5GOSCT, ESD7571N2T5GOSDKR, ESD7571N2T5G-ND, ESD7571N2T5GOSTR

Buy Now Datasheet
TVS Diodes ESD7571N2T5G
TVS DIODE 5.3VWM 15VC 2X2DFN

TVS DIODE 5.3VWM 15VC 2X2DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD7571N2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD7571N2T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD7571N2T5G
TVS DIODE 5.3VWM 15VC 2X2DFN

TVS DIODE 5.3VWM 15VC 2X2DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD7571N2T5GOSDKR-ND 144-ESD7571N2T5G 852943-ESD7571N2T5G ESD7571N2T5G ESD7571N2T5G
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - ESD7571N2T5G TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-XDFN 2-XDFN 2-X2DFN (1x0.6)
VC 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data