onsemi TVS Protection Diode ESD7551N2T5G

Description
ESD Protection, Micro−Packaged Diodes, 8000-REEL Product overview: ESD7551N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7551N2T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Protection, Micro−Packaged Diodes, 8000-REEL Product overview: ESD7551N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7551N2T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-ESD7551N2T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD7551N2T5G
TVS Protection Diode 144-ESD7551N2T5G
ESD Protection, Micro−Packaged Diodes, 8000-REEL Product overview: ESD7551N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7551N2T5G can be used for catalog matching and distributor lookup.

ESD Protection, Micro−Packaged Diodes, 8000-REEL Product overview: ESD7551N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7551N2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD7551N2T5G - 871178-ESD7551N2T5G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD7551N2T5G
871178-ESD7551N2T5G
TVS - TVS - Diodes - ESD7551N2T5G 871178-ESD7551N2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 871178-ESD7551N2T5G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 13V Clamp - Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6) Package: 2-XDFN Package: Reel - TR Mounting: Surface Mount Family Name: ESD7551 Categories: Circuit Protection Case / Package: 2-X2DFN (1x0.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESD7551N2T5G-ND, ESD7551N2T5GOSTR, ESD7551N2T5GOSDKR, ESD7551N2T5GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 871178-ESD7551N2T5G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 13V Clamp - Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Package: 2-XDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESD7551
Categories: Circuit Protection
Case / Package: 2-X2DFN (1x0.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD7551N2T5G-ND, ESD7551N2T5GOSTR, ESD7551N2T5GOSDKR, ESD7551N2T5GOSCT

Buy Now Datasheet
TVS Diodes - ESD7551N2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

13V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - ESD7551N2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

13V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - ESD7551N2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

13V Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
Esd Protection Diode, X2Dfn; Clamping Voltage Vc Max Onsemi - 07AH3854 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, X2Dfn; Clamping Voltage Vc Max Onsemi
07AH3854
Esd Protection Diode, X2Dfn; Clamping Voltage Vc Max Onsemi 07AH3854
ESD PROTECTION DIODE, X2DFN; Clamping Voltage Vc Max:13V; Diode Case Style:X2DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

ESD PROTECTION DIODE, X2DFN; Clamping Voltage Vc Max:13V; Diode Case Style:X2DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
ON SEMICONDUCTOR - ESD7551N2T5G - ESD PROTECTION DIODE, X2DFN - 598-ESD7551N2T5G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR - ESD7551N2T5G - ESD PROTECTION DIODE, X2DFN
598-ESD7551N2T5G
ON SEMICONDUCTOR - ESD7551N2T5G - ESD PROTECTION DIODE, X2DFN 598-ESD7551N2T5G
ON SEMICONDUCTOR - ESD7551N2T5G - ESD PROTECTION DIODE, X2DFN

ON SEMICONDUCTOR - ESD7551N2T5G - ESD PROTECTION DIODE, X2DFN

Supplier's Site
TVS Diodes ESD7551N2T5G
TVS DIODE 3.3VWM 13VC 2X2DFN

TVS DIODE 3.3VWM 13VC 2X2DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD7551N2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD7551N2T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD7551N2T5G
TVS DIODE 3.3VWM 13VC 2X2DFN

TVS DIODE 3.3VWM 13VC 2X2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD7551N2T5G 871178-ESD7551N2T5G ESD7551N2T5GOSDKR-ND 07AH3854 598-ESD7551N2T5G ESD7551N2T5G ESD7551N2T5G
Product Name TVS Protection Diode TVS - TVS - Diodes - ESD7551N2T5G TVS Diodes Esd Protection Diode, X2Dfn; Clamping Voltage Vc Max Onsemi ON SEMICONDUCTOR - ESD7551N2T5G - ESD PROTECTION DIODE, X2DFN TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package 2-X2DFN (1x0.6) 2-XDFN 2-XDFN 2-X2DFN (1x0.6)
VC 13 volts 13 volts 13 volts
Unlock Full Specs
to access all available technical data