Manufacturer: ON Semiconductor
Win Source Part Number: 1037106-ESD7484NCTAG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 1.6pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 10-WLCSP (1.6x1.1)
STAND-OFF Voltage (Vwm): 3V (Max)
Minimum Breakdown Voltage: 6V
Power Dissipation - Pd: 70W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
ESD Protection, 4-Line, Ultra Large Bandwidth, for HDMI Connection, WLCSP10, 1.6x1.1, 5000-REEL Product overview: ESD7484NCTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7484NCTAG can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM 10WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037106-ESD7484NCTAG | 144-ESD7484NCTAG | ESD7484NCTAG |
| Product Name | TVS - TVS - Diodes - ESD7484NCTAG | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 10-WLCSP (1.6x1.1) | Tape and Reel | 10-WLCSP (1.6x1.1) |
| VWM | 3 volts | ||
| VBR | 6 volts | 6 volts | |
| CT | 1.6 pF |