ON Semi, BI-DIRECTIONAL ES, ESD7481MUT5G
ON Semi, BI-DIRECTIONAL ES, ESD7481MUT5G
ON Semi, BI-DIRECTIONAL ES, ESD7481MUT5G
ESD Protection Diodes, Low Capacitance, Bidirectional ESDLC3 Low Cap bi-directional ESD protection in 0201 DFN, X3DFN2, 0.62x0.32, 0.355P, (0201), 10000-REEL Product overview: ESD7481MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7481MUT5G can be used for catalog matching and distributor lookup.
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Manufacturer: ON Semiconductor
Win Source Part Number: 1172665-ESD7481MUT5G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
TVS DIODE 3.3VWM 12VC 2X3DFN
TVS DIODE 3.3VWM 12VC 2X3DFN
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8056143P | 8056143 | 144-ESD7481MUT5G | ESD7481MUT5GOSDKR-ND | 1172665-ESD7481MUT5G | ESD7481MUT5G | ESD7481MUT5G |
| Product Name | TVS Diodes | TVS Diodes | DFN TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESD7481MUT5G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Direction | Bidirectional | Bidirectional | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | DFN | Dfn | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) | 0201 (0603 Metric) | ||
| Pin Count | 2 | 2 |