onsemi Diode, Aec-Q101, Esd, 3.3V, X3Dfn; Clamping Voltage Vc Max Onsemi ESD7481MUT5G

Description
DIODE, AEC-Q101, ESD, 3.3V, X3DFN; Clamping Voltage Vc Max:12V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
DIODE, AEC-Q101, ESD, 3.3V, X3DFN; Clamping Voltage Vc Max:12V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Aec-Q101, Esd, 3.3V, X3Dfn; Clamping Voltage Vc Max Onsemi - 13AC3428 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd, 3.3V, X3Dfn; Clamping Voltage Vc Max Onsemi
13AC3428
Diode, Aec-Q101, Esd, 3.3V, X3Dfn; Clamping Voltage Vc Max Onsemi 13AC3428
DIODE, AEC-Q101, ESD, 3.3V, X3DFN; Clamping Voltage Vc Max:12V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

DIODE, AEC-Q101, ESD, 3.3V, X3DFN; Clamping Voltage Vc Max:12V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 3.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi - 45W8176 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi
45W8176
Diode, Esd Protection, 3.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi 45W8176
DIODE, ESD PROTECTION, 3.3V, X3DFN-2; Clamping Voltage Vc Max:12V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, X3DFN-2; Clamping Voltage Vc Max:12V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 3.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi - 49X8823 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi
49X8823
Diode, Esd Protection, 3.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi 49X8823
DIODE, ESD PROTECTION, 3.3V, X3DFN-2; Clamping Voltage Vc Max:12V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, X3DFN-2; Clamping Voltage Vc Max:12V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 13AC3428 45W8176
Product Name Diode, Aec-Q101, Esd, 3.3V, X3Dfn; Clamping Voltage Vc Max Onsemi Diode, Esd Protection, 3.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD208-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
30 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
Varistors - 7031698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details