Ultra-Low Capacitance ESD Protection, 8000-REEL Product overview: ESD7462N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7462N2T5G can be used for catalog matching and distributor lookup.
47V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Manufacturer: ON Semiconductor
Win Source Part Number: 918700-ESD7462N2T5G
Series: *
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: ESD74
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 2X2DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD7462N2T5G | 488-ESD7462N2T5GTR-ND | 918700-ESD7462N2T5G | ESD7462N2T5G |
| Product Name | Low-Power TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESD7462N2T5G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | 2-XDFN | 2-X2DFN (1x0.6) |